Silicon Labs
Display Drivers
CP2400-GQR
Description
LCD Driver 48-TQFP (7x7)
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 48-TQFP (7x7)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CP2400-GQR-ND |
CP2400-GQR |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
SPI
|
SPI; SPI
|
|
Supply Voltage
|
Other; 1.8V ~ 3.6V
|
3.6V; Other; 1.8V ~ 3.6V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
|
Package Type
|
TQFP; 48-TQFP
|
QFP; TQFP; 48-TQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOIC; SOIC-10
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver; Transceiver; Line Driver
Features
RoHS
# of Tx
1 #
View Details
Technology
AC
Device Type
SN54AC04 Hex Inverters
Supply Voltage
3.3V; Other; 3.3,5
View Details