Silicon Labs Microcontrollers C8051F715-GQ

Description
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet
Description
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-1619-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-1619-ND
Microcontrollers 336-1619-ND
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - C8051F715-GQ - 1158612-C8051F715-GQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C8051F715-GQ
1158612-C8051F715-GQ
Embedded - Embedded - Microcontrollers - C8051F715-GQ 1158612-C8051F715-GQ
Manufacturer: Silicon Labs Win Source Part Number: 1158612-C8051F715-GQ Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1158612-C8051F715-GQ
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 25MHz 8KB Embedded Microcontroller MCU
685-C8051F715-GQ
8-bit 25MHz 8KB Embedded Microcontroller MCU 685-C8051F715-GQ
8-Bit 8051 MCU, 25MHz, 8KB FLASH, TQFP Product overview: C8051F715-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F715-GQ can be used for catalog matching and distributor lookup.

8-Bit 8051 MCU, 25MHz, 8KB FLASH, TQFP Product overview: C8051F715-GQ from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 25MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 25MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C8051F715-GQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
C8051F715-GQ
Embedded - Microcontrollers C8051F715-GQ
IC MCU 8BIT 8KB FLASH 48TQFP

IC MCU 8BIT 8KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - C8051F715-GQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C8051F715-GQ
Microcontrollers C8051F715-GQ
8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

8051 C8051F71x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
C8051F715-GQ
8-bit Microcontrollers - MCU C8051F715-GQ
8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU

8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-1619-ND 1158612-C8051F715-GQ 685-C8051F715-GQ C8051F715-GQ C8051F715-GQ C8051F715-GQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - C8051F715-GQ 8-bit 25MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz
RAM 0.5120 KB 0.5000 KB 0.5120 KB
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details