Silicon Labs RF Transceiver Modules and Modems BGX220P22HNA21

Description
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 336-BGX220P22HNA21-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
336-BGX220P22HNA21-ND
RF Transceiver Modules and Modems 336-BGX220P22HNA21-ND
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235682-BGX220P22HNA21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235682-BGX220P22HNA21
RF/IF and RFID - RF Transceiver Modules and Modems 1235682-BGX220P22HNA21
Win Source Part Number: 1235682-BGX220P22HNA 21 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Strip Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.4835GHz Protocol: Bluetooth v5.2 Data Rate: 2Mbps Memory Size: 512kB Flash, 32kB RAM Antenna Type: Integrated, Chip Power - Output: 8.2dBm Sensitivity: -106.7dBm Current - Receiving: 3.1mA ~ 4mA Utilized IC / Part: EFR32BG22 RF Family/Standard: Bluetooth Serial Interfaces: I2C, UART Current - Transmitting: 4.3mA ~ 4.6mA Voltage - Supply: 1.71V ~ 3.8V Package / Case: 31-SMD Module Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Silicon Labs Other Names: 336-BGX220P22HNA21 Base Product Number: BGX220P22

Win Source Part Number: 1235682-BGX220P22HNA21
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Strip
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.4835GHz
Protocol: Bluetooth v5.2
Data Rate: 2Mbps
Memory Size: 512kB Flash, 32kB RAM
Antenna Type: Integrated, Chip
Power - Output: 8.2dBm
Sensitivity: -106.7dBm
Current - Receiving: 3.1mA ~ 4mA
Utilized IC / Part: EFR32BG22
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, UART
Current - Transmitting: 4.3mA ~ 4.6mA
Voltage - Supply: 1.71V ~ 3.8V
Package / Case: 31-SMD Module
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Silicon Labs
Other Names: 336-BGX220P22HNA21
Base Product Number: BGX220P22

Buy Now Datasheet
RF Transceiver Modules and Modems - BGX220P22HNA21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BGX220P22HNA21
RF Transceiver Modules and Modems BGX220P22HNA21
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BGX220P22HNA21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BGX220P22HNA21
RF and Wireless - RF Transceiver Modules and Modems BGX220P22HNA21
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 336-BGX220P22HNA21-ND 1235682-BGX220P22HNA21 BGX220P22HNA21 BGX220P22HNA21
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 to 2484 MHz 2400 to 2484 MHz 2400 to 2484 MHz 2400 to 2484 MHz
Sensitivity -107 dBm -107 dBm -107 dBm -107 dBm
Output Power 8.2 dBm 8.2 dBm 8.2 dBm 8.2 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
High-Performance, FCC & IC certified and ETSI-compliant Radio Module - A8520E24A91-EM2 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
Features RoHS
View Details