Qorvo 5 - 7 GHz Wi-Fi 7 Front End Module QM47655

Description
The Qorvo® QM47655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
Request a Quote
Description
The Qorvo® QM47655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Greensboro, NC, United States
5 - 7 GHz Wi-Fi 7 Front End Module
QM47655
5 - 7 GHz Wi-Fi 7 Front End Module QM47655
The Qorvo® QM47655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

The Qorvo® QM47655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM47655
Product Name 5 - 7 GHz Wi-Fi 7 Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details