Silicon Labs RF Transceiver Modules and Modems BGX13P22GA-V31

Description
RX TXRX MODULE SURFACE MOUNT
Description
RX TXRX MODULE SURFACE MOUNT

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BGX13P22GA-V31 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BGX13P22GA-V31
RF Transceiver Modules and Modems BGX13P22GA-V31
RX TXRX MODULE SURFACE MOUNT

RX TXRX MODULE SURFACE MOUNT

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BGX13P22GA-V31
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details