Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Win Source Part Number: 1356044-BGM220SC22HN
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Silicon Labs
Package: Tray
Product Status: Active
Frequency: 2.4GHz ~ 2.4835GHz
Package / Case: 44-SMD Module
Base Product Number: BGM220
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.8V
Memory Size: 512kB Flash, 32kB RAM
RF Family/Standard: Bluetooth
Antenna Type: Integrated, Chip
Data Rate: 2Mbps
Protocol: Bluetooth v5.2
Modulation: GFSK
Power - Output: 6dBm
Sensitivity: -106.4dBm
Serial Interfaces: ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART
Utilized IC / Part: EFR32BG22
Current - Receiving: 4.2mA ~ 4.8mA
Current - Transmitting: 4.6mA ~ 8.8mA
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 336-BGM220SC22HNA2-ND | 1356044-BGM220SC22HNA2 | BGM220SC22HNA2 | BGM220SC22HNA2 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz | 2400 to 2484 MHz |
| Sensitivity | -106 dBm | -106 dBm | -106 dBm | -106 dBm |
| Output Power | 6 dBm | 6 dBm | 6 dBm | 6 dBm |