Linx Technologies 250 Series RF Transceiver Module TRM-915-R250

Description
High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. This high output power gives the module exceptional range and also helps overcome noisy environments at shorter ranges. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 250 Series has a compatibility mode that enables it to operate with the smaller and lower cost 25 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified
Datasheet
Description
High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. This high output power gives the module exceptional range and also helps overcome noisy environments at shorter ranges. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 250 Series has a compatibility mode that enables it to operate with the smaller and lower cost 25 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 Series RF Transceiver Module - TRM-915-R250 - Linx Technologies
Merlin, OR, USA
250 Series RF Transceiver Module
TRM-915-R250
250 Series RF Transceiver Module TRM-915-R250
High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. This high output power gives the module exceptional range and also helps overcome noisy environments at shorter ranges. The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 250 Series has a compatibility mode that enables it to operate with the smaller and lower cost 25 Series modules. This enables mixed systems where a determination between cost and range can be made. Benefits Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Pre-certified: Evaluation modules are already certified

High Power Wireless UART RF Transceiver Module

The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -105dBm. This high output power gives the module exceptional range and also helps overcome noisy environments at shorter ranges.

The module implements a Frequency Hopping Spread Spectrum (FHSS) protocol along with networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface.

The 250 Series has a compatibility mode that enables it to operate with the smaller and lower cost 25 Series modules. This enables mixed systems where a determination between cost and range can be made.

Benefits

  • Easy integration: a complete radio, protocol and UART interface results in a complete UART-to-antenna solution
  • High reliability: high power and a FHSS protocol combined with networking and assured delivery combine to create a robust system
  • Low overhead: all configuration settings are done through the UART interface and the built in protocol handles all over-the-air functions, so very little software development is required
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
  • Pre-certified: Evaluation modules are already certified
Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-915-R250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-915-R250
RF Transceiver Modules and Modems TRM-915-R250
General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-915-R250 TRM-915-R250
Product Name 250 Series RF Transceiver Module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications RF Microwave
RF Modulation Frequency Shift Key
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Transceiver Modules - ATZB-S1-256-3-0-UR - 862639-ATZB-S1-256-3-0-UR - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount
View Details
3 suppliers