Silicon Labs Osc, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 545AAA125M000BAG

Description
OSC, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs - 29AC0259 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
29AC0259
Osc, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 29AC0259
OSC, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 125MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:125MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0259
Product Name Osc, 125Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-9775-25.000-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-690+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 1734651 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details