Silicon Labs Osc, 155.52Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 540BAA155M520BAG

Description
OSC, 155.52MHZ, 5 X 3.2MM, LVDS; Frequency Nom:155.52MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 155.52MHZ, 5 X 3.2MM, LVDS; Frequency Nom:155.52MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 155.52Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0229 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 155.52Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0229
Osc, 155.52Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0229
OSC, 155.52MHZ, 5 X 3.2MM, LVDS; Frequency Nom:155.52MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 155.52MHZ, 5 X 3.2MM, LVDS; Frequency Nom:155.52MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0229
Product Name Osc, 155.52Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - ROS-435-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NE555P-NG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers