OSC, 200MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 39X0666 |
| Product Name | Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 200 MHz |