Silicon Labs Osc, 106.25Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 511BBA106M250BAG

Description
OSC, 106.25MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:106MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 106.25MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:106MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 106.25Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0643 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 106.25Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0643
Osc, 106.25Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0643
OSC, 106.25MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:106MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 106.25MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:106MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0643
Product Name Osc, 106.25Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 106 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details