Signature Enclosures Wall Mounted Enclosure SE483618FM

Description
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.
Description
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - SE483618FM - Signature Enclosures
Avondale, PA, USA
Wall Mounted Enclosure
SE483618FM
Wall Mounted Enclosure SE483618FM
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Technical Specifications

  Signature Enclosures
Product Category Industrial Enclosures
Product Number SE483618FM
Product Name Wall Mounted Enclosure
Shape Rectangular
Length 48.25 inch (1226 mm)
Width 36.25 inch (921 mm)
Depth 18 inch (457 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers