Signature Enclosures Wall Mounted Enclosure SE363616FM

Description
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.
Description
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Enclosure - SE363616FM - Signature Enclosures
Avondale, PA, USA
Wall Mounted Enclosure
SE363616FM
Wall Mounted Enclosure SE363616FM
Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass transit. Our enclosures are widely used through industry as terminal boxes and junction boxes (pull boxes). The durability and flexibility of design provides the return on investment that today's facilities demand.

Technical Specifications

  Signature Enclosures
Product Category Industrial Enclosures
Product Number SE363616FM
Product Name Wall Mounted Enclosure
Shape Rectangular; Square
Length 36.25 inch (921 mm)
Width 36.25 inch (921 mm)
Depth 16 inch (406 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 107-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers