The SSU5265A is a single-pole, six-throw mechanical switch designed for RF applications up to 26.5 GHz, with a 2.4 mm female connector. It supports USB control via EasySSU software and has a switching time of less than 15 ms. The device measures 153 mm × 62.4 mm × 137.5 mm and weighs approximately 890 g. It operates from -25 to 65°C and has a switch life of 5 million cycles. Isolation is less than -50 dB above 18 GHz, insertion loss is less than 0.7 dB in the highest frequency band, and VSWR is less than 1.7 above 18 GHz.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | SSU5265A |
| Product Name | RF Switch Systems- Mechanical Switch |
| Connector | SMA (optional feature); 2.4mm Female |
| Control Interface | USB |
| Operating Temperature | -25 to 65 C (-13 to 149 F) |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.2000 to 0.4000 dB |