Siglent Technologies NA, Inc. 100MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2102

Description
Product Highlights High quality digital oscilloscope with dual channels and bandwidth of up to 100MHz Full colour 8" TFT-LCD screen High waveform capturing rate of up to 110000wfs/s Memory depth of up to 20Mpts Supports 256 intensity grading Hardware-based digital trigger system with lower trigger jitter and higher overall stability Sample rate up to 2GSa/s Smart trigger functions: Window, Runt, Interval, DropOut, Pattern Serial decode/trigger functions (I²C, SPI, UART/RS232, CAN, LIN) Supports HDTV video trigger function Hardware-based zoom function and high speed PASS/FAIL technology 32 kinds of automatic waveform measurements Built-in 25MHz function/arbitrary waveform generator Advanced waveform mathematic operations including FFT, differential, integral, and square root Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUt Supports SCPI remote control commands Multi-language user interface
Datasheet
Description
Product Highlights High quality digital oscilloscope with dual channels and bandwidth of up to 100MHz Full colour 8" TFT-LCD screen High waveform capturing rate of up to 110000wfs/s Memory depth of up to 20Mpts Supports 256 intensity grading Hardware-based digital trigger system with lower trigger jitter and higher overall stability Sample rate up to 2GSa/s Smart trigger functions: Window, Runt, Interval, DropOut, Pattern Serial decode/trigger functions (I²C, SPI, UART/RS232, CAN, LIN) Supports HDTV video trigger function Hardware-based zoom function and high speed PASS/FAIL technology 32 kinds of automatic waveform measurements Built-in 25MHz function/arbitrary waveform generator Advanced waveform mathematic operations including FFT, differential, integral, and square root Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUt Supports SCPI remote control commands Multi-language user interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz/2-Channel Oscilloscope 8
Rochester, NY, USA
100MHz/2-Channel Oscilloscope 8"Display,SPO Technology
SDS2102
100MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2102
Product Highlights High quality digital oscilloscope with dual channels and bandwidth of up to 100MHz Full colour 8" TFT-LCD screen High waveform capturing rate of up to 110000wfs/s Memory depth of up to 20Mpts Supports 256 intensity grading Hardware-based digital trigger system with lower trigger jitter and higher overall stability Sample rate up to 2GSa/s Smart trigger functions: Window, Runt, Interval, DropOut, Pattern Serial decode/trigger functions (I²C, SPI, UART/RS232, CAN, LIN) Supports HDTV video trigger function Hardware-based zoom function and high speed PASS/FAIL technology 32 kinds of automatic waveform measurements Built-in 25MHz function/arbitrary waveform generator Advanced waveform mathematic operations including FFT, differential, integral, and square root Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUt Supports SCPI remote control commands Multi-language user interface

Product Highlights

  • High quality digital oscilloscope with dual channels and bandwidth of up to 100MHz
  • Full colour 8" TFT-LCD screen
  • High waveform capturing rate of up to 110000wfs/s
  • Memory depth of up to 20Mpts
  • Supports 256 intensity grading
  • Hardware-based digital trigger system with lower trigger jitter and higher overall stability
  • Sample rate up to 2GSa/s
  • Smart trigger functions: Window, Runt, Interval, DropOut, Pattern
  • Serial decode/trigger functions (I²C, SPI, UART/RS232, CAN, LIN)
  • Supports HDTV video trigger function
  • Hardware-based zoom function and high speed PASS/FAIL technology
  • 32 kinds of automatic waveform measurements
  • Built-in 25MHz function/arbitrary waveform generator
  • Advanced waveform mathematic operations including FFT, differential, integral, and square root
  • Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUt
  • Supports SCPI remote control commands
  • Multi-language user interface
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2102
Product Name 100MHz/2-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 1953376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details