Simpson Electric Company Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D 1570

Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.
Description
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D - 70209519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D
70209519
Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D 70209519
Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an iron-vane type movement and are calibrated at 60 Hz. Call Allied for sizes and ranges not shown.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70209519
Product Name Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D
Current Range 0.0 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - FR Series Analogue Meter - FR29B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 3.13 inch (79.5 mm)
View Details