Gamma 20 Multimeter is 5 3/4 digital high performance precision instruments for laboratory use, as well as for service and training. With a display range of 300,000 digits, as well as outstanding accuracy and long-term stability, they fulfil all requirements for use.
Features
• Convenient triple display
• High resolution and precision
• RMS value with distorted wave shape
• Overload protection
• Automatic blocking sockets (ABS)
| Sifam Tinsley UK | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | Gamma 20 |
| Product Name | Digital Multimeter |
| Form Factor | Handheld |
| Measurement Type | AC; DC; AC / DC |
| Display Digits | 6 Digits |
| Special Measurement Types | Continuity Check; Diode test; True RMS Current Measurement |
| Options & Features | Battery powered |