Siemens Corporation Pressure Sensors S55720-S305

Description
Siemens QBE2103-P10 / S55720-S305
Request a Quote
Description
Siemens QBE2103-P10 / S55720-S305
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 632486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
632486
Pressure Sensors 632486
Siemens QBE2103-P10 / S55720-S305

Siemens QBE2103-P10 / S55720-S305

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 632486
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Media All media
Signal Output Analog Current; 4 to 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details