Siemens Process Instrumentation Process Instrumentation, Process Protection, SITRANS AS100 Acoustic Sensor

Description
SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as burst filter bags. The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems. Operating with a SITRANS CU02 control unit, the system detects conditions of high flow, low flow or no flow. It can be added to a control loop via a 4 to 20 mA output. Two relays are fully programmable and independent of each other and can be used to operate an alarm or control device. With no moving parts and a type 304 or 303 stainless steel enclosure sealed against dust and moisture, this non-invasive unit requires little or no maintenance. With a dual operating range, the sensor offers an exceptionally wide range of application capabilities. Key applications: pipes, chutes, vibratory feeders, aerated gravity flow systems, burst filter bag detection. Non-invasive Screw in, bolt on, weld, or bond in place Analog output High and low sensitivity range of operation
Description
SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as burst filter bags. The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems. Operating with a SITRANS CU02 control unit, the system detects conditions of high flow, low flow or no flow. It can be added to a control loop via a 4 to 20 mA output. Two relays are fully programmable and independent of each other and can be used to operate an alarm or control device. With no moving parts and a type 304 or 303 stainless steel enclosure sealed against dust and moisture, this non-invasive unit requires little or no maintenance. With a dual operating range, the sensor offers an exceptionally wide range of application capabilities. Key applications: pipes, chutes, vibratory feeders, aerated gravity flow systems, burst filter bag detection. Non-invasive Screw in, bolt on, weld, or bond in place Analog output High and low sensitivity range of operation

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Process Protection, SITRANS AS100 Acoustic Sensor -  - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Process Protection, SITRANS AS100 Acoustic Sensor
Process Instrumentation, Process Protection, SITRANS AS100 Acoustic Sensor
SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as burst filter bags. The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems. Operating with a SITRANS CU02 control unit, the system detects conditions of high flow, low flow or no flow. It can be added to a control loop via a 4 to 20 mA output. Two relays are fully programmable and independent of each other and can be used to operate an alarm or control device. With no moving parts and a type 304 or 303 stainless steel enclosure sealed against dust and moisture, this non-invasive unit requires little or no maintenance. With a dual operating range, the sensor offers an exceptionally wide range of application capabilities. Key applications: pipes, chutes, vibratory feeders, aerated gravity flow systems, burst filter bag detection. Non-invasive Screw in, bolt on, weld, or bond in place Analog output High and low sensitivity range of operation

SITRANS AS100 is an acoustic sensor used for solids flow detection. SITRANS AS100 detects changes in high-frequency sound waves from equipment and materials in motion. It detects and reacts instantly to changes in solids flow to warn of blockages, product absence, or equipment failure such as burst filter bags.

The SITRANS AS100 acoustic sensor allows an operator to take early preventive action to avoid costly damage. Common applications include pellets, powders and most bulk solids in pipes, chutes, vibratory feeders, pneumatic conveyors or aerated gravity flow systems. Operating with a SITRANS CU02 control unit, the system detects conditions of high flow, low flow or no flow. It can be added to a control loop via a 4 to 20 mA output. Two relays are fully programmable and independent of each other and can be used to operate an alarm or control device. With no moving parts and a type 304 or 303 stainless steel enclosure sealed against dust and moisture, this non-invasive unit requires little or no maintenance. With a dual operating range, the sensor offers an exceptionally wide range of application capabilities. Key applications: pipes, chutes, vibratory feeders, aerated gravity flow systems, burst filter bag detection.


  • Non-invasive
  • Screw in, bolt on, weld, or bond in place
  • Analog output
  • High and low sensitivity range of operation
Supplier's Site

Technical Specifications

  Siemens Process Instrumentation
Product Category Sound Level Meters and Noise Dosimeters
Product Name Process Instrumentation, Process Protection, SITRANS AS100 Acoustic Sensor
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Sound Level Meters - 492317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Time Response Fast; Slow
Features Data Storage
View Details