Siemens AG Relays - Contactors (Electromechanical) CLM1B04277

Description
Win Source Part Number: 1198627-CLM1B04277 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1198627-CLM1B04277 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLM1B04277 is a mechanically held lighting contactor rated for 20A, featuring four normally open main contacts and a 265-277V AC coil for 50/60 Hz operation. It has a NEMA 1 indoor general-purpose enclosure, measures 14 × 8 × 7 inches, and weighs 8 lb. The contactor supports mounting vertically via surface installation with screw-type terminals for line, load, and coil connections, accommodating 18 to 10 AWG copper conductors at a maximum temperature of 75 °C. It has a short-circuit current rating of 5 kA at 240 V, 480 V, and 600 V, and complies with NEMA ICS 2, UL 508, and CSA 22.2 No. 14 standards.

Datasheet Summary
Powered by GS/AI

The CLM1B04277 is a mechanically held lighting contactor rated for 20A, featuring four normally open main contacts and a 265-277V AC coil for 50/60 Hz operation. It has a NEMA 1 indoor general-purpose enclosure, measures 14 × 8 × 7 inches, and weighs 8 lb. The contactor supports mounting vertically via surface installation with screw-type terminals for line, load, and coil connections, accommodating 18 to 10 AWG copper conductors at a maximum temperature of 75 °C. It has a short-circuit current rating of 5 kA at 240 V, 480 V, and 600 V, and complies with NEMA ICS 2, UL 508, and CSA 22.2 No. 14 standards.

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1198627-CLM1B04277 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1198627-CLM1B04277
Relays - Contactors (Electromechanical) 1198627-CLM1B04277
Win Source Part Number: 1198627-CLM1B04277 Category: Relays>Contactors (Electromechanical) Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0065 Mfr: Siemens RoHS Status: RoHS non-compliant

Win Source Part Number: 1198627-CLM1B04277
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1198627-CLM1B04277
Product Name Relays - Contactors (Electromechanical)
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details