Siemens AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ30A BUZ30A

Description
Manufacturer: Siemens Win Source Part Number: 1156446-BUZ30A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156446-BUZ30A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ30A - 1156446-BUZ30A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ30A
1156446-BUZ30A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ30A 1156446-BUZ30A
Manufacturer: Siemens Win Source Part Number: 1156446-BUZ30A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1156446-BUZ30A
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156446-BUZ30A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ30A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details