Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL TIMERS
SIEMENS CORPORATION
7LF5300-5 -- TIME SWITCHES
Siemens Corporation
Time Switches
7LF5300-5
Description
Analogue Time Switch, 3 TE, 50Hz, 230V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Analogue Time Switch, 3 TE, 50Hz, 230V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Time Switches
1771014
Time Switches
1771014
Analogue Time Switch, 3 TE, 50Hz, 230V
Analogue Time Switch, 3 TE, 50Hz, 230V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Digital Timers
Product Number
1771014
Product Name
Time Switches
Instrument Type
Timer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Stopwatches & Timers
1347546
Specs
Instrument Type
Timer
Technology
Electronic
Power Supply
DC/Battery
View Details
Altech Corp.
Universal Digital Multi-Timer
AMT8-S1
Specs
Operating Temperature
-4 to 149 F (-20 to 65 C)
Instrument Type
Timer
Technology
Electronic
View Details
Fargo Controls, Inc.
Preset Timer Counter Tachometer
TC-Pro482CRD
Specs
Features
Audible or Visual Alarms
Operating Temperature
14 to 131 F (-10 to 55 C)
Instrument Type
Counter; Timer; Counter / Timer Combination
View Details
Finder S.p.A. con unico socio
Type 14.91 - Electronic staircase timer 16A
149182300000
Specs
Instrument Type
Timer
Technology
Electronic
Length (Depth)
0.6890 inch (17.5 mm)
View Details