Siemens Corporation Counter ICs 7KT5603

Description
Elec Counter, 72x72mm, 115Vac
Request a Quote
Description
Elec Counter, 72x72mm, 115Vac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 1239488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
1239488
Counter ICs 1239488
Elec Counter, 72x72mm, 115Vac

Elec Counter, 72x72mm, 115Vac

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 1239488
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
7 suppliers
Logic - Counters, Dividers - 74HC4520N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details