Nexperia B.V. 8-bit synchronous binary down counter 74HC40103D,653

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit synchronous binary down counter - 74HC40103D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit synchronous binary down counter
74HC40103D,653
8-bit synchronous binary down counter 74HC40103D,653
The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal operation, the counter is decremented by one count on each positive-going transition of the clock (CP). Counting is inhibited when the terminal enable input (TE) is HIGH. The terminal count output (TC) goes LOW when the count reaches zero if TE is LOW, and remains LOW for one full clock period. When the synchronous preset enable input (PE) is LOW, data at the jam input (P0 to P7) is clocked into the counter on the next positive-going clock transition regardless of the state of TE. When the asynchronous preset enable input (PL) is LOW, data at the jam input (P0 to P7) is asynchronously forced into the counter regardless of the state of PE, TE, or CP. The jam inputs (P0 to P7) represent a single 8-bit binary word. When the master reset input (MR) is LOW, the counter is asynchronously cleared to its maximum count (decimal 255) regardless of the state of any other input. If all control inputs except TE are HIGH at the time of zero count, the counters will jump to the maximum count, giving a counting sequence of 256 clock pulses long. Device may be cascaded using the TE input and the TC output, in either a synchronous or ripple mode. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Cascadable Synchronous or asynchronous preset Wide supply voltage range from 2.0 V to 6.0 V CMOS low-power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A CMOS input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +80 °C and from -40 °C to +125 °C Applications Divide-by-n counters Programmable timers Interrupt timers Cycle/program counters.

The 74HC40103 is an 8-bit synchronous down counter. It has control inputs for enabling or disabling the clock (CP), for clearing the counter to its maximum count and for presetting the counter either synchronously or asynchronously. In normal operation, the counter is decremented by one count on each positive-going transition of the clock (CP). Counting is inhibited when the terminal enable input (TE) is HIGH. The terminal count output (TC) goes LOW when the count reaches zero if TE is LOW, and remains LOW for one full clock period. When the synchronous preset enable input (PE) is LOW, data at the jam input (P0 to P7) is clocked into the counter on the next positive-going clock transition regardless of the state of TE. When the asynchronous preset enable input (PL) is LOW, data at the jam input (P0 to P7) is asynchronously forced into the counter regardless of the state of PE, TE, or CP. The jam inputs (P0 to P7) represent a single 8-bit binary word. When the master reset input (MR) is LOW, the counter is asynchronously cleared to its maximum count (decimal 255) regardless of the state of any other input. If all control inputs except TE are HIGH at the time of zero count, the counters will jump to the maximum count, giving a counting sequence of 256 clock pulses long. Device may be cascaded using the TE input and the TC output, in either a synchronous or ripple mode. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Cascadable
  • Synchronous or asynchronous preset
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low-power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard no. 7A
  • CMOS input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +80 °C and from -40 °C to +125 °C

Applications

  • Divide-by-n counters
  • Programmable timers
  • Interrupt timers
  • Cycle/program counters.
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC40103D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC40103D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC40103D,653
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - 74HC40103D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC40103D,653
Logic - Counters, Dividers 74HC40103D,653
IC 8BIT SYNC BINARY DOWN 16SOIC

IC 8BIT SYNC BINARY DOWN 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
74HC40103D,653
Logic ICs >> Counters / Dividers 74HC40103D,653
Positive Edge 2V~6V 8 1 32MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 2V~6V 8 1 32MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Counters, Dividers - 1727-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-2040-2-ND
Counters, Dividers 1727-2040-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Supplier's Site Datasheet
Counters, Dividers - 1727-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-2040-6-ND
Counters, Dividers 1727-2040-6-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Supplier's Site Datasheet
Counters, Dividers - 1727-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-2040-1-ND
Counters, Dividers 1727-2040-1-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Supplier's Site Datasheet
Counters, Dividers - 74HC40103D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC40103D,653
Counters, Dividers 74HC40103D,653
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited DigiKey Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC40103D,653 74HC40103D,653 74HC40103D,653 74HC40103D,653 1727-2040-2-ND 74HC40103D,653
Product Name 8-bit synchronous binary down counter Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Logic ICs >> Counters / Dividers Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Category Synchronous; Asynchronous Synchronous Synchronous; Asynchronous Synchronous; Asynchronous
Counter Direction DOWN DOWN DOWN
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0 2V~6V 2 V ~ 6 V
Package Type SOT109-1 SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary up/down counter - 74HC193D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
8 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 1.2 - 3.6
View Details
5 suppliers
Dual 4-bit binary ripple counter - 74HC393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
View Details
9 suppliers
Dual BCD counter - HEF4518BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
View Details
6 suppliers