Siemens Analytical Products VDC Logic I/O Module 6ES7131-6BF01-0AA0

Description
DIGITAL INPUT MODULE, SIMATIC ET 200SP, 70 MA, 24 VDC, 8 INPUT, 8 OUTPUT, 0.05 TO 20 MS INPUT DELAY TIME, FOR TYPE A0 BASE UNIT, 0 TO 60 DEGREE C . FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL INPUT MODULE, SIMATIC ET 200SP, 70 MA, 24 VDC, 8 INPUT, 8 OUTPUT, 0.05 TO 20 MS INPUT DELAY TIME, FOR TYPE A0 BASE UNIT, 0 TO 60 DEGREE C . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 98188263 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
98188263
VDC Logic I/O Module 98188263
DIGITAL INPUT MODULE, SIMATIC ET 200SP, 70 MA, 24 VDC, 8 INPUT, 8 OUTPUT, 0.05 TO 20 MS INPUT DELAY TIME, FOR TYPE A0 BASE UNIT, 0 TO 60 DEGREE C . FREE 2 YEAR RADWELL WARRANTY

DIGITAL INPUT MODULE, SIMATIC ET 200SP, 70 MA, 24 VDC, 8 INPUT, 8 OUTPUT, 0.05 TO 20 MS INPUT DELAY TIME, FOR TYPE A0 BASE UNIT, 0 TO 60 DEGREE C . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 98188263
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1900569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection Serial-spi; RS232/422/485
Agency Approval RoHS Compliant
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
PLC Modules - 2946-750-523-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers