Siemens AG Industrial, DIN Rail Power Supplies 6EP44387FB003DX0

Description
DC/DC DIN RAIL SUPPLY 23.8V
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 23.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP44387FB003DX0-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP44387FB003DX0-ND
Industrial, DIN Rail Power Supplies 3473-6EP44387FB003DX0-ND
DC/DC DIN RAIL SUPPLY 23.8V

DC/DC DIN RAIL SUPPLY 23.8V

Buy Now Datasheet
Selectivity module Siemens SITOP 6EP44387FB003DX0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selectivity module Siemens SITOP 6EP44387FB003DX0
Selectivity module Siemens SITOP 6EP44387FB003DX0
Switching selectivity module SEL1200 6EP44387FB003DX0 for the PSU6200 line of 24 V DC power supply from Siemens is the ideal solution to separate loads on your power supply and to ensure that all down line devices are not compromised due to the fault of a single device. The 6EP44387FB003DX0 offers an overall current rating of 80 A, with an adjustable range of 1-10 A on each of it's 8 channels.

Switching selectivity module SEL1200 6EP44387FB003DX0 for the PSU6200 line of 24 V DC power supply from Siemens is the ideal solution to separate loads on your power supply and to ensure that all down line devices are not compromised due to the fault of a single device. The 6EP44387FB003DX0 offers an overall current rating of 80 A, with an adjustable range of 1-10 A on each of it's 8 channels.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP44387FB003DX0-ND
Product Name Industrial, DIN Rail Power Supplies Selectivity module Siemens SITOP 6EP44387FB003DX0
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details