Siemens Analytical Products Power Supply 6EP1437-2BA00

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 1.4 AMP 3 PHASE 340-550 VAC, OUTPUT: 0-30 AMP 24 VDC, SCREW TERMINALS, 0 TO 55 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 1.4 AMP 3 PHASE 340-550 VAC, OUTPUT: 0-30 AMP 24 VDC, SCREW TERMINALS, 0 TO 55 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 557971 - Radwell International
Willingboro, NJ, United States
Power Supply
557971
Power Supply 557971
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 1.4 AMP 3 PHASE 340-550 VAC, OUTPUT: 0-30 AMP 24 VDC, SCREW TERMINALS, 0 TO 55 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, INPUT: 1.4 AMP 3 PHASE 340-550 VAC, OUTPUT: 0-30 AMP 24 VDC, SCREW TERMINALS, 0 TO 55 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 557971
Product Name Power Supply
AC Output Voltage 550.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details