Siemens AG Industrial PCs 6AV78820DA307EA0

Description
"SIMATIC IPC277E. 15"" TOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC277E. 15"" TOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV78820DA307EA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC277E. 15"" TOUCH"

"SIMATIC IPC277E. 15"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV78820DA307EA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV78820DA307EA0
Industrial PCs 6AV78820DA307EA0
SIMATIC IPC277E. 15" TOUCH

SIMATIC IPC277E. 15" TOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV78820DA307EA0-ND 6AV78820DA307EA0
Product Name Industrial PCs Industrial PCs
Operating System Windows 10 Microsoft®; Windows 10
Unlock Full Specs
to access all available technical data

Similar Products

Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Integrated Display Industrial Computer - 6181P-19A2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details