Siemens AG Industrial PCs 6AV78820AB207CA0

Description
"SIMATIC IPC277E. 7"" TOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC277E. 7"" TOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV78820AB207CA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC277E. 7"" TOUCH"

"SIMATIC IPC277E. 7"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV78820AB207CA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV78820AB207CA0
Industrial PCs 6AV78820AB207CA0
SIMATIC IPC277E. 7" TOUCH

SIMATIC IPC277E. 7" TOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV78820AB207CA0-ND 6AV78820AB207CA0
Product Name Industrial PCs Industrial PCs
Operating System Windows 10 Microsoft®; Windows 10
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Integrated Display Industrial Computer - 6181P-17A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details