Siemens AG Industrial PCs 6AV72413KC550DA0

Description
"SIMATIC IPC 477E. 19"" MULTITOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC 477E. 19"" MULTITOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72413KC550DA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC 477E. 19"" MULTITOUCH"

"SIMATIC IPC 477E. 19"" MULTITOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72413KC550DA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72413KC550DA0
Industrial PCs 6AV72413KC550DA0
SIMATIC IPC 477E. 19" MULTITOUCH

SIMATIC IPC 477E. 19" MULTITOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72413KC550DA0-ND 6AV72413KC550DA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 1800 to 2700 MHz
Main Memory 64.00 GB
View Details
 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Integrated Display Industrial Computer - 6181P-15A2MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details