Siemens AG Industrial PCs 6AV72300DA201CA0

Description
"SIMATIC IPC377E. 15"" TOUCH"
Request a Quote
Description
"SIMATIC IPC377E. 15"" TOUCH"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC, part number 6AV72300DA201CA0, features a 15-inch touch display and is powered by an Intel Celeron N3160 processor with four cores and four threads. It comes with 4 GB of DDR3L RAM, which is expandable up to 8 GB, and includes a 256 GB SSD for storage. The device supports multiple video outputs, including one DisplayPort and one VGA port, and offers extensive connectivity options with two 10/100/1000 Mbps Ethernet ports, two USB 3.0 ports, two USB 2.0 ports, and four serial ports. Designed for panel mounting and VESA installation, this built-in unit operates on a 24 V DC power supply. It is equipped with monitoring functions such as temperature monitoring and a watchdog timer, and features status LEDs for power and HDD activity. The unit is rated IP65 at the front and IP40 at the rear, ensuring protection against dust and water ingress. It operates effectively in ambient temperatures ranging from 0 to +45°C and can withstand storage temperatures from -20 to +60°C. The product complies with various standards, including CE, UL, and FCC, and demonstrates high interference immunity, making it suitable for industrial environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Industrial PC, part number 6AV72300DA201CA0, features a 15-inch touch display and is powered by an Intel Celeron N3160 processor with four cores and four threads. It comes with 4 GB of DDR3L RAM, which is expandable up to 8 GB, and includes a 256 GB SSD for storage. The device supports multiple video outputs, including one DisplayPort and one VGA port, and offers extensive connectivity options with two 10/100/1000 Mbps Ethernet ports, two USB 3.0 ports, two USB 2.0 ports, and four serial ports. Designed for panel mounting and VESA installation, this built-in unit operates on a 24 V DC power supply. It is equipped with monitoring functions such as temperature monitoring and a watchdog timer, and features status LEDs for power and HDD activity. The unit is rated IP65 at the front and IP40 at the rear, ensuring protection against dust and water ingress. It operates effectively in ambient temperatures ranging from 0 to +45°C and can withstand storage temperatures from -20 to +60°C. The product complies with various standards, including CE, UL, and FCC, and demonstrates high interference immunity, making it suitable for industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72300DA201CA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC377E. 15"" TOUCH"

"SIMATIC IPC377E. 15"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72300DA201CA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72300DA201CA0
Industrial PCs 6AV72300DA201CA0
SIMATIC IPC377E. 15" TOUCH

SIMATIC IPC377E. 15" TOUCH

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72300DA201CA0-ND 6AV72300DA201CA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7 Microsoft®; Supports Windows 7
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer - ML340G-51 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
Operating Temperature ? to 113 F (? to 45 C)
View Details