Siemens Analytical Products Proximity Switch 62A1E2A

Description
PROXIMITY SENSOR, 18MM, 2WIRE/ AC, SHIELDED, NO-LED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 18MM, 2WIRE/ AC, SHIELDED, NO-LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 112701065 - Radwell International
Willingboro, NJ, United States
Proximity Switch
112701065
Proximity Switch 112701065
PROXIMITY SENSOR, 18MM, 2WIRE/ AC, SHIELDED, NO-LED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 18MM, 2WIRE/ AC, SHIELDED, NO-LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 112701065
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Diffuse scan - SOEG-RT-M12-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers