Siemens AG Circuit Breakers - 5SY5104-7 5SY5104-7

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106051-5SY5104-7 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY5104-75SY5 104-7; 5SY51047; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106051-5SY5104-7 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY5104-75SY5 104-7; 5SY51047; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5SY5104-7 - 5SY5104-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 5SY5104-7
5SY5104-7
Circuit Breakers - 5SY5104-7 5SY5104-7
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106051-5SY5104-7 Categories: Circuit Breakers Alternative Parts (Cross-Reference): 5SY5104-75SY5 104-7; 5SY51047; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106051-5SY5104-7
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): 5SY5104-75SY5 104-7; 5SY51047;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number 5SY5104-7
Product Name Circuit Breakers - 5SY5104-7
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - AS168X-CB1G005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details