The HVM standard PTFE valve is a three-port fluid selection valve designed for fluid redirection, featuring a 0.059" (1.5 mm) nominal fluid diameter and 1/4" - 28 2B UNF thread fitting with a 0.250" deep port. It is compatible with Hamilton Modular Valve Positioners and uses a snap-in mechanism for easy installation. The valve operates with a 24 VDC supply and is rated for operating temperatures between 15 °C and 35 °C, with non-condensing humidity from 20% to 95%.
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system.
| Hamilton Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 36653 |
| Product Name | HVM Standard PTFE Valve |
| Valve Type | Directional; Plug |
| Primary Material | Aluminum; PTFE; CTFE |
| Media | Chemical |
| Valve Size | 0.06 inch (1.50 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |