TE Connectivity Solid State Overload/Relay 1810DDBX

Description
PHASE RELAY, SPST-NO, 5A, 120VAC, PANEL; PRODUCT RANGE:WILMAR 1800 SERIES; CONTACT CONFIGURATION:SPST-N O; CONTACT CURRENT:5A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING VOLTAGE MAX:120VAC; SUPPLY VOLTAGE MAX:120VAC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
PHASE RELAY, SPST-NO, 5A, 120VAC, PANEL; PRODUCT RANGE:WILMAR 1800 SERIES; CONTACT CONFIGURATION:SPST-N O; CONTACT CURRENT:5A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING VOLTAGE MAX:120VAC; SUPPLY VOLTAGE MAX:120VAC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 53175089 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
53175089
Solid State Overload/Relay 53175089
PHASE RELAY, SPST-NO, 5A, 120VAC, PANEL; PRODUCT RANGE:WILMAR 1800 SERIES; CONTACT CONFIGURATION:SPST-N O; CONTACT CURRENT:5A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING VOLTAGE MAX:120VAC; SUPPLY VOLTAGE MAX:120VAC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

PHASE RELAY, SPST-NO, 5A, 120VAC, PANEL; PRODUCT RANGE:WILMAR 1800 SERIES; CONTACT CONFIGURATION:SPST-NO; CONTACT CURRENT:5A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING VOLTAGE MAX:120VAC; SUPPLY VOLTAGE MAX:120VAC ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 53175089
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

4.0A Manual Motor Starters - MMS-32H-4.0A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
NEMA Three-Phase Contactor - 500-BOD930-17 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
NEMA Size 1
Number of Poles 3
View Details
2 suppliers