Sensata Technologies Solid State Overload/Relay D2440

Description
SOLID STATE RELAY, 3-32 V INPUT, 240 V OUTPUT, 40 A. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, 3-32 V INPUT, 240 V OUTPUT, 40 A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 127933463 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
127933463
Solid State Overload/Relay 127933463
SOLID STATE RELAY, 3-32 V INPUT, 240 V OUTPUT, 40 A. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, 3-32 V INPUT, 240 V OUTPUT, 40 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
CRYDOM Contactors & Starters D2440

CRYDOM Contactors & Starters D2440

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 127933463
Product Name Solid State Overload/Relay Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 7.37 HP
Three Phase Power 7.37 HP
DC Horsepower 7.37 HP
View Details
IEC 12 A Contactor - 100-C12L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details