Siemens Analytical Products Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens 3SU1156-6AA40-1AA0

Description
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens - 06AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens
06AC6941
Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens 06AC6941
PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP20, IP66, IP67, IP69, IP69K; Product Range:SIRIUS ACT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06AC6941
Product Name Pilot Light, 22Mm, Green, 230Vac; Led Colour Siemens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details