Aratas America LLC Rotary Switch,straight,hex,on-On,number Of Positions Omron Electronic Components A6A-16RF

Description
Rotary Switch,STRAIGHT,HEX, ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5
Description
Rotary Switch,STRAIGHT,HEX, ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5
Datasheet
Datasheet Summary
Powered by GS/AI

Rotary DIP switch with 16 positions, hexadecimal BCD output code, and a flat actuator, designed for PCB mounting and code setting in environments requiring sealed operation. It features an IP64-sealed structure, resistive load rating of 0.1 A at 28 VDC, and minimum current of 1 mA at 5 VDC. Operating temperature range is -10 to +70°C with humidity up to 85%RH. Contact resistance is 200 mΩ max., insulation resistance is 10 MΩ min., and dielectric strength is 250 VAC for 1 min. The switch has an operating torque of 1.18 to 2.45 × 10−2 N·m, durability of 2,000 steps min., and is resistant to vibration (10-55 Hz, 1.5-mm amplitude) and shock (300 m/s² min.). Weight is approximately 0.7 g. It is RoHS compliant and washable.

Datasheet Summary
Powered by GS/AI

Rotary DIP switch with 16 positions, hexadecimal BCD output code, and a flat actuator, designed for PCB mounting and code setting in environments requiring sealed operation. It features an IP64-sealed structure, resistive load rating of 0.1 A at 28 VDC, and minimum current of 1 mA at 5 VDC. Operating temperature range is -10 to +70°C with humidity up to 85%RH. Contact resistance is 200 mΩ max., insulation resistance is 10 MΩ min., and dielectric strength is 250 VAC for 1 min. The switch has an operating torque of 1.18 to 2.45 × 10−2 N·m, durability of 2,000 steps min., and is resistant to vibration (10-55 Hz, 1.5-mm amplitude) and shock (300 m/s² min.). Weight is approximately 0.7 g. It is RoHS compliant and washable.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch,straight,hex,on-On,number Of Positions Omron Electronic Components - 89C3894 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch,straight,hex,on-On,number Of Positions Omron Electronic Components
89C3894
Rotary Switch,straight,hex,on-On,number Of Positions Omron Electronic Components 89C3894
Rotary Switch,STRAIGHT,HEX, ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5

Rotary Switch,STRAIGHT,HEX,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SCREW,PCB Hole Count:5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89C3894
Product Name Rotary Switch,straight,hex,on-On,number Of Positions Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details