Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 600 Sec Delay 3A @ 250VAC DIN Rail
Off-Delay Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 600 Sec Delay 3A @ 250VAC DIN Rail
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays |
| Product Number | 3473-3RP25401BB30-ND | 3RP25401BB30 |
| Product Name | Time Delay Relays | Time Delay Relays |
| Time Ranges | 0.05 Sec ~ 600 Sec | 0.05 Sec ~ 600 Sec |
| Mounting | Din Rail | Din Rail; DIN Rail |
| Timer Type | Off-Delay | Off-Delay |
| Function Type | Single Function |