Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12EJ01

Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12EJ01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12EJ01
IEC 12 A Contactor 100-C12EJ01
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 12A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 16099676 - Radwell International
Willingboro, NJ, United States
Contactor
16099676
Contactor 16099676
CONTACTOR,12A, 24VDC, 50/60HZ/, 3 NORMALLY OPEN POLES, 1NC, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR,12A, 24VDC, 50/60HZ/, 3 NORMALLY OPEN POLES, 1NC, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C12EJ01

ALLEN BRADLEY Contactors & Starters 100-C12EJ01

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C12EJ01 16099676
Product Name IEC 12 A Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12B400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 7733 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 30 amps
View Details
IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12UKP01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details