TE Connectivity Solid State Overload/Relay KRP-14D-6

Description
RELAY 11PIN 1.15W COIL 6VDC. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY 11PIN 1.15W COIL 6VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 37954805 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
37954805
Solid State Overload/Relay 37954805
RELAY 11PIN 1.15W COIL 6VDC. FREE 2 YEAR RADWELL WARRANTY

RELAY 11PIN 1.15W COIL 6VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37954805
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
3 Pole AC Coil Contactors - MC-18B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details