Siemens Analytical Products Proximity Switch 3RG4050-0AF05

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 15-34VDC, 0.2AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 15-34VDC, 0.2AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 103789011 - Radwell International
Willingboro, NJ, United States
Proximity Switch
103789011
Proximity Switch 103789011
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 15-34VDC, 0.2AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 15-34VDC, 0.2AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 103789011
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1220LLHLX-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Receiver - SOEG-E-M18W-NA-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details