SP Series DIN Power Supply, 12V 5A
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 8577375 |
| Product Name | DIN Rail Power Supplies |
| Technology | Switching Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |
| Number of Outputs | 1 # |