SIE Computing Solutions, Inc. Proximity Sensors ICS05S23F08A2NO

Description
Carlo Gavazzi ICS05S23F08A2NO
Request a Quote
Description
Carlo Gavazzi ICS05S23F08A2NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2763119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2763119
Proximity Sensors 2763119
Carlo Gavazzi ICS05S23F08A2NO

Carlo Gavazzi ICS05S23F08A2NO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2763119
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers