SIE Computing Solutions, Inc. Proximity Sensors ICB18S30N14A2IO

Description
Carlo Gavazzi ICB18S30N14A2IO
Request a Quote
Description
Carlo Gavazzi ICB18S30N14A2IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1885238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1885238
Proximity Sensors 1885238
Carlo Gavazzi ICB18S30N14A2IO

Carlo Gavazzi ICB18S30N14A2IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1885238
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1053-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity sensor - SIEH-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers