SIE Computing Solutions, Inc. Proximity Sensors EI1805PPCSL-1

Description
M18 Inductive proximity sensor, Stainles
Request a Quote
Description
M18 Inductive proximity sensor, Stainles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780198
Proximity Sensors 2780198
M18 Inductive proximity sensor, Stainles

M18 Inductive proximity sensor, Stainles

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780198
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004200-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.6000 kHz
Switch Type Normally Closed
View Details
Proximity Sensor ICs - 2043348 - RS Components, Ltd.
Omron Electronic Components – Americas
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3876 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details