SIE Computing Solutions, Inc. Proximity Sensors EI1204PPOSL-1

Description
Carlo Gavazzi EI1204PPOSL-1
Request a Quote
Description
Carlo Gavazzi EI1204PPOSL-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8592976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8592976
Proximity Sensors 8592976
Carlo Gavazzi EI1204PPOSL-1

Carlo Gavazzi EI1204PPOSL-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8592976
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SMT-10M-NS-24V-E-0,3-Q-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers