SIE Computing Solutions, Inc. Proximity Sensors EC5525PPAP-1

Description
Carlo Gavazzi EC5525PPAP-1
Request a Quote
Description
Carlo Gavazzi EC5525PPAP-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8582660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8582660
Proximity Sensors 8582660
Carlo Gavazzi EC5525PPAP-1

Carlo Gavazzi EC5525PPAP-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8582660
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details