SIE Computing Solutions, Inc. Proximity Sensors EC5525NPAP-1

Description
Capacitive Proximity Sensor, Non-flush m
Request a Quote
Description
Capacitive Proximity Sensor, Non-flush m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780149
Proximity Sensors 2780149
Capacitive Proximity Sensor, Non-flush m

Capacitive Proximity Sensor, Non-flush m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780149
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004807-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Omron Electronic Components – Americas
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details