SIE Computing Solutions, Inc. Proximity Sensors CB32CLN20RVAX5M

Description
Carlo Gavazzi CB32CLN20RVAX5M
Request a Quote
Description
Carlo Gavazzi CB32CLN20RVAX5M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2098585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2098585
Proximity Sensors 2098585
Carlo Gavazzi CB32CLN20RVAX5M

Carlo Gavazzi CB32CLN20RVAX5M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2098585
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 to 0.7874 inch (4 to 20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1211ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEH-M18B-PS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers